Bourns, Inc. Fixed Inductors PM2120-3R3M-RC

Description
3.3µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2120-3R3M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2120-3R3M-RC-ND
Fixed Inductors PM2120-3R3M-RC-ND
3.3µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard

3.3µH Unshielded Toroidal Inductor 18A 4mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 3.3Uh, 18A, 20%; Product Range Bourns Jw Miller - 63K3224 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 3.3Uh, 18A, 20%; Product Range Bourns Jw Miller
63K3224
Power Inductor, 3.3Uh, 18A, 20%; Product Range Bourns Jw Miller 63K3224
POWER INDUCTOR, 3.3UH, 18A, 20%; Product Range:PM2120 Series; Inductance:3.3µH; RMS Current (Irms):18A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

POWER INDUCTOR, 3.3UH, 18A, 20%; Product Range:PM2120 Series; Inductance:3.3µH; RMS Current (Irms):18A; DC Resistance Max:0.004ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2120-3R3M-RC-ND 63K3224
Product Name Fixed Inductors Power Inductor, 3.3Uh, 18A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1910677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Q Factor 70
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details