Bourns, Inc. Fixed Inductors PM2120-391K-RC

Description
390µH Unshielded Toroidal Inductor 3.5A 108mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Toroidal Inductor 3.5A 108mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8799-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8799-ND
Fixed Inductors M8799-ND
390µH Unshielded Toroidal Inductor 3.5A 108mOhm Max Nonstandard

390µH Unshielded Toroidal Inductor 3.5A 108mOhm Max Nonstandard

Buy Now Datasheet
High I, Toroid Inductor Rohs Compliant Bourns - 98AC2282 - Newark, An Avnet Company
Chicago, IL, United States
High I, Toroid Inductor Rohs Compliant Bourns
98AC2282
High I, Toroid Inductor Rohs Compliant Bourns 98AC2282
HIGH I, TOROID INDUCTOR ROHS COMPLIANT: YES

HIGH I, TOROID INDUCTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Inductor, 390Uh, 3.5A, 10%; Product Range Bourns Jw Miller - 63K3229 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 390Uh, 3.5A, 10%; Product Range Bourns Jw Miller
63K3229
Power Inductor, 390Uh, 3.5A, 10%; Product Range Bourns Jw Miller 63K3229
POWER INDUCTOR, 390UH, 3.5A, 10%; Product Range:PM2120 Series; Inductance:390µH; RMS Current (Irms):3.5A; DC Resistance Max:0.108ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:19.81mm RoHS Compliant: Yes

POWER INDUCTOR, 390UH, 3.5A, 10%; Product Range:PM2120 Series; Inductance:390µH; RMS Current (Irms):3.5A; DC Resistance Max:0.108ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:19.81mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8799-ND 98AC2282 63K3229
Product Name Fixed Inductors High I, Toroid Inductor Rohs Compliant Bourns Power Inductor, 390Uh, 3.5A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data