Bourns, Inc. Fixed Inductors PM2120-390K

Description
39µH Unshielded Toroidal Inductor 9.6A 14mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Toroidal Inductor 9.6A 14mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6190-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6190-ND
Fixed Inductors M6190-ND
39µH Unshielded Toroidal Inductor 9.6A 14mOhm Max Nonstandard

39µH Unshielded Toroidal Inductor 9.6A 14mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6190-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30100 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10 microH
DCR 0.0400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details