Bourns, Inc. Fixed Inductors PM2120-2R7M-RC

Description
2.7µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2120-2R7M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2120-2R7M-RC-ND
Fixed Inductors PM2120-2R7M-RC-ND
2.7µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard

2.7µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.7Uh, 19.7A, 20%; Product Range Bourns Jw Miller - 63K3219 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.7Uh, 19.7A, 20%; Product Range Bourns Jw Miller
63K3219
Power Inductor, 2.7Uh, 19.7A, 20%; Product Range Bourns Jw Miller 63K3219
POWER INDUCTOR, 2.7UH, 19.7A, 20%; Product Range:PM2120 Series; Inductance:2.7µH; RMS Current (Irms):19.7A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

POWER INDUCTOR, 2.7UH, 19.7A, 20%; Product Range:PM2120 Series; Inductance:2.7µH; RMS Current (Irms):19.7A; DC Resistance Max:0.003ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2120-2R7M-RC-ND 63K3219
Product Name Fixed Inductors Power Inductor, 2.7Uh, 19.7A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details