Bourns, Inc. Fixed Inductors PM2120-2R2M-RC

Description
2.2µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8777-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8777-ND
Fixed Inductors M8777-ND
2.2µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard

2.2µH Unshielded Toroidal Inductor 19.7A 3mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 2.2Uh, 19.7A, 20%; Core Material Bourns Jw Miller - 63K3218 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 19.7A, 20%; Core Material Bourns Jw Miller
63K3218
Power Inductor, 2.2Uh, 19.7A, 20%; Core Material Bourns Jw Miller 63K3218
POWER INDUCTOR, 2.2UH, 19.7A, 20%; Core Material:Iron; Current Rating:19.7A; DC Current Rating:19.7A; DC Resistance Max:3000µohm; External Height:0.82"; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:2120 RoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 19.7A, 20%; Core Material:Iron; Current Rating:19.7A; DC Current Rating:19.7A; DC Resistance Max:3000µohm; External Height:0.82"; Inductance:2.2µH; Inductance Tolerance:± 20%; Inductor Case Style:2120 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8777-ND 63K3218
Product Name Fixed Inductors Power Inductor, 2.2Uh, 19.7A, 20%; Core Material Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid Standard
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-408R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0200 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details