Bourns, Inc. Fixed Inductors PM2120-271K-RC

Description
270µH Unshielded Toroidal Inductor 4.2A 72mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 4.2A 72mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2120-271K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2120-271K-RC-ND
Fixed Inductors PM2120-271K-RC-ND
270µH Unshielded Toroidal Inductor 4.2A 72mOhm Max Nonstandard

270µH Unshielded Toroidal Inductor 4.2A 72mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 270Uh, 4.2A, 10%; Product Range Bourns Jw Miller - 63K3223 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 270Uh, 4.2A, 10%; Product Range Bourns Jw Miller
63K3223
Power Inductor, 270Uh, 4.2A, 10%; Product Range Bourns Jw Miller 63K3223
POWER INDUCTOR, 270UH, 4.2A, 10%; Product Range:PM2120 Series; Inductance:270µH; RMS Current (Irms):4.2A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.32mm RoHS Compliant: Yes

POWER INDUCTOR, 270UH, 4.2A, 10%; Product Range:PM2120 Series; Inductance:270µH; RMS Current (Irms):4.2A; DC Resistance Max:0.072ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2120-271K-RC-ND 63K3223
Product Name Fixed Inductors Power Inductor, 270Uh, 4.2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176638-9 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details