Bourns, Inc. Fixed Inductors PM2120-221K-RC

Description
220µH Unshielded Toroidal Inductor 5A 52mOhm Max Nonstandard
Request a Quote Datasheet
Description
220µH Unshielded Toroidal Inductor 5A 52mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8797-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8797-ND
Fixed Inductors M8797-ND
220µH Unshielded Toroidal Inductor 5A 52mOhm Max Nonstandard

220µH Unshielded Toroidal Inductor 5A 52mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 220Uh, 10%, 5A, Smd; Product Range Bourns - 06X6627 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 10%, 5A, Smd; Product Range Bourns
06X6627
Inductor, 220Uh, 10%, 5A, Smd; Product Range Bourns 06X6627
INDUCTOR, 220UH, 10%, 5A, SMD; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 220UH, 10%, 5A, SMD; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller - 63K3221 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller
63K3221
Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller 63K3221
POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:21.08mm RoHS Compliant: Yes

POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:21.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8797-ND 06X6627
Product Name Fixed Inductors Inductor, 220Uh, 10%, 5A, Smd; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Compensated High Current Choke, 1-phase - DKIH-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 6900 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N8 0201DS-7N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details