Bourns, Inc. Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller PM2120-221K-RC.

Description
POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm RoHS Compliant: Yes
Description
POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller - 26AC3067 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller
26AC3067
Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller 26AC3067
POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm RoHS Compliant: Yes

POWER INDUCTOR, 220UH, 5A, 10%; Product Range:PM2120 Series; Inductance:220µH; RMS Current (Irms):5A; DC Resistance Max:0.052ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 21.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 26AC3067
Product Name Power Inductor, 220Uh, 5A, 10%; Product Range Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C21C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0700 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers