Bourns, Inc. Fixed Inductors PM2120-151K-RC

Description
150µH Unshielded Toroidal Inductor 5.5A 43mOhm Max Nonstandard
Request a Quote Datasheet
Description
150µH Unshielded Toroidal Inductor 5.5A 43mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8795-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8795-ND
Fixed Inductors M8795-ND
150µH Unshielded Toroidal Inductor 5.5A 43mOhm Max Nonstandard

150µH Unshielded Toroidal Inductor 5.5A 43mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 150Uh, 5.5A, 10%; Product Range Bourns Jw Miller - 63K3215 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 150Uh, 5.5A, 10%; Product Range Bourns Jw Miller
63K3215
Power Inductor, 150Uh, 5.5A, 10%; Product Range Bourns Jw Miller 63K3215
POWER INDUCTOR, 150UH, 5.5A, 10%; Product Range:PM2120 Series; Inductance:150µH; RMS Current (Irms):5.5A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes

POWER INDUCTOR, 150UH, 5.5A, 10%; Product Range:PM2120 Series; Inductance:150µH; RMS Current (Irms):5.5A; DC Resistance Max:0.043ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8795-ND 63K3215
Product Name Fixed Inductors Power Inductor, 150Uh, 5.5A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT80-6 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 38.7 to ? microH
Rated DC Current 9700 milliamps
View Details
4 suppliers
Surface Mount Inductors - 1678535 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details