Bourns, Inc. Fixed Inductors PM2120-150K-RC

Description
15µH Unshielded Toroidal Inductor 12.2A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Toroidal Inductor 12.2A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8783-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8783-ND
Fixed Inductors M8783-ND
15µH Unshielded Toroidal Inductor 12.2A 9mOhm Max Nonstandard

15µH Unshielded Toroidal Inductor 12.2A 9mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 15Uh, 12.2A, 10%; Product Range Bourns Jw Miller - 63K3214 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 15Uh, 12.2A, 10%; Product Range Bourns Jw Miller
63K3214
Power Inductor, 15Uh, 12.2A, 10%; Product Range Bourns Jw Miller 63K3214
POWER INDUCTOR, 15UH, 12.2A, 10%; Product Range:PM2120 Series; Inductance:15µH; RMS Current (Irms):12.2A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

POWER INDUCTOR, 15UH, 12.2A, 10%; Product Range:PM2120 Series; Inductance:15µH; RMS Current (Irms):12.2A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:20.83mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8783-ND 63K3214
Product Name Fixed Inductors Power Inductor, 15Uh, 12.2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details