Bourns, Inc. Power Inductor, 100Uh, 6.1A, 10%; Product Range Bourns Jw Miller PM2120-101K-RC.

Description
POWER INDUCTOR, 100UH, 6.1A, 10%; Product Range:PM2120 Series; Inductance:100µH; RMS Current (Irms):6.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 100UH, 6.1A, 10%; Product Range:PM2120 Series; Inductance:100µH; RMS Current (Irms):6.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 100Uh, 6.1A, 10%; Product Range Bourns Jw Miller - 29AC9550 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 6.1A, 10%; Product Range Bourns Jw Miller
29AC9550
Power Inductor, 100Uh, 6.1A, 10%; Product Range Bourns Jw Miller 29AC9550
POWER INDUCTOR, 100UH, 6.1A, 10%; Product Range:PM2120 Series; Inductance:100µH; RMS Current (Irms):6.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 6.1A, 10%; Product Range:PM2120 Series; Inductance:100µH; RMS Current (Irms):6.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:22.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AC9550
Product Name Power Inductor, 100Uh, 6.1A, 10%; Product Range Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2223JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details