Bourns, Inc. Fixed Inductors PM2110-8R2M-RC

Description
8.2µH Unshielded Toroidal Inductor 12.6A 6mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Unshielded Toroidal Inductor 12.6A 6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2110-8R2M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2110-8R2M-RC-ND
Fixed Inductors PM2110-8R2M-RC-ND
8.2µH Unshielded Toroidal Inductor 12.6A 6mOhm Max Nonstandard

8.2µH Unshielded Toroidal Inductor 12.6A 6mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 8.2Uh, 12.6A, 20%; Product Range Bourns Jw Miller - 63K3202 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 8.2Uh, 12.6A, 20%; Product Range Bourns Jw Miller
63K3202
Power Inductor, 8.2Uh, 12.6A, 20%; Product Range Bourns Jw Miller 63K3202
POWER INDUCTOR, 8.2UH, 12.6A, 20%; Product Range:PM2110 Series; Inductance:8.2µH; RMS Current (Irms):12.6A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

POWER INDUCTOR, 8.2UH, 12.6A, 20%; Product Range:PM2110 Series; Inductance:8.2µH; RMS Current (Irms):12.6A; DC Resistance Max:0.006ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2110-8R2M-RC-ND 63K3202
Product Name Fixed Inductors Power Inductor, 8.2Uh, 12.6A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J123JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176782-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
0402AF Ferrite Chip Inductors - 0402AF-560 0402AF-560XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details