Bourns, Inc. Fixed Inductors PM2110-821K-RC

Description
820µH Unshielded Toroidal Inductor 2A 221mOhm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Toroidal Inductor 2A 221mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8775-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8775-ND
Fixed Inductors M8775-ND
820µH Unshielded Toroidal Inductor 2A 221mOhm Max Nonstandard

820µH Unshielded Toroidal Inductor 2A 221mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 820Uh, 2A, 10%; Product Range Bourns Jw Miller - 63K3204 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Uh, 2A, 10%; Product Range Bourns Jw Miller
63K3204
Power Inductor, 820Uh, 2A, 10%; Product Range Bourns Jw Miller 63K3204
POWER INDUCTOR, 820UH, 2A, 10%; Product Range:PM2110 Series; Inductance:820µH; RMS Current (Irms):2A; DC Resistance Max:0.221ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

POWER INDUCTOR, 820UH, 2A, 10%; Product Range:PM2110 Series; Inductance:820µH; RMS Current (Irms):2A; DC Resistance Max:0.221ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

Supplier's Site
Inductor, 820Uh, 10%, 2A, Smd; Product Range Bourns - 06X6625 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 820Uh, 10%, 2A, Smd; Product Range Bourns
06X6625
Inductor, 820Uh, 10%, 2A, Smd; Product Range Bourns 06X6625
INDUCTOR, 820UH, 10%, 2A, SMD; Product Range:PM2110 Series; Inductance:820µH; RMS Current (Irms):2A; DC Resistance Max:0.221ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 820UH, 10%, 2A, SMD; Product Range:PM2110 Series; Inductance:820µH; RMS Current (Irms):2A; DC Resistance Max:0.221ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.24mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8775-ND 63K3204
Product Name Fixed Inductors Power Inductor, 820Uh, 2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details