Bourns, Inc. Fixed Inductors PM2110-820K-RC

Description
82µH Unshielded Toroidal Inductor 5.6A 29mOhm Max Nonstandard
Request a Quote Datasheet
Description
82µH Unshielded Toroidal Inductor 5.6A 29mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2110-820K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2110-820K-RC-ND
Fixed Inductors PM2110-820K-RC-ND
82µH Unshielded Toroidal Inductor 5.6A 29mOhm Max Nonstandard

82µH Unshielded Toroidal Inductor 5.6A 29mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 82Uh, 5.6A, 10%; Product Range Bourns Jw Miller - 84K0365 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 82Uh, 5.6A, 10%; Product Range Bourns Jw Miller
84K0365
Power Inductor, 82Uh, 5.6A, 10%; Product Range Bourns Jw Miller 84K0365
POWER INDUCTOR, 82UH, 5.6A, 10%; Product Range:PM2110 Series; Inductance:82µH; RMS Current (Irms):5.6A; DC Resistance Max:29ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

POWER INDUCTOR, 82UH, 5.6A, 10%; Product Range:PM2110 Series; Inductance:82µH; RMS Current (Irms):5.6A; DC Resistance Max:29ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2110-820K-RC-ND 84K0365
Product Name Fixed Inductors Power Inductor, 82Uh, 5.6A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624112-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0390 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-6N8 016008C-6N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details