Bourns, Inc. Fixed Inductors PM2110-6R8M-RC

Description
6.8µH Unshielded Toroidal Inductor 13.1A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
6.8µH Unshielded Toroidal Inductor 13.1A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2110-6R8M-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2110-6R8M-RC-ND
Fixed Inductors PM2110-6R8M-RC-ND
6.8µH Unshielded Toroidal Inductor 13.1A 5mOhm Max Nonstandard

6.8µH Unshielded Toroidal Inductor 13.1A 5mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 6.8Uh, 13.1A, 20%; Product Range Bourns Jw Miller - 63K3199 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 6.8Uh, 13.1A, 20%; Product Range Bourns Jw Miller
63K3199
Power Inductor, 6.8Uh, 13.1A, 20%; Product Range Bourns Jw Miller 63K3199
POWER INDUCTOR, 6.8UH, 13.1A, 20%; Product Range:PM2110 Series; Inductance:6.8µH; RMS Current (Irms):13.1A; DC Resistance Max:5ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

POWER INDUCTOR, 6.8UH, 13.1A, 20%; Product Range:PM2110 Series; Inductance:6.8µH; RMS Current (Irms):13.1A; DC Resistance Max:5ohm; Inductance Tolerance:± 20%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2110-6R8M-RC-ND 63K3199
Product Name Fixed Inductors Power Inductor, 6.8Uh, 13.1A, 20%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176635-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 15 microH
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-5N8 016008C-5N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details