Bourns, Inc. Fixed Inductors PM2110-680K-RC

Description
68µH Unshielded Toroidal Inductor 5.9A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
68µH Unshielded Toroidal Inductor 5.9A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8766-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8766-ND
Fixed Inductors M8766-ND
68µH Unshielded Toroidal Inductor 5.9A 27mOhm Max Nonstandard

68µH Unshielded Toroidal Inductor 5.9A 27mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM2110-680K-RC
1238780-PM2110-680K-RC
Fixed Inductors - PM2110-680K-RC 1238780-PM2110-680K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 1238780-PM2110-680K- RC Series: PM2110 Packaging: Bulk Type: Toroidal Operating Temperature Range: -55°C ~ 105°C Package: Nonstandard Current Rating: 5.9A Shielding: Unshielded Inductance: 68μH Mounting: SMD Tolerance: ±10% Material - Core: Iron Test Frequency: 1kHz Size: 1.200" L x 1.000" W (30.50mm x 25.40mm) Family Name: PM2110 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27 mOhm Max Manufacturer Homepage: www.bourns.com Height - Seated (Maximum): 0.620" (15.75mm) Introduction Date: June 23, 2006 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 1238780-PM2110-680K-RC
Series: PM2110
Packaging: Bulk
Type: Toroidal
Operating Temperature Range: -55°C ~ 105°C
Package: Nonstandard
Current Rating: 5.9A
Shielding: Unshielded
Inductance: 68μH
Mounting: SMD
Tolerance: ±10%
Material - Core: Iron
Test Frequency: 1kHz
Size: 1.200" L x 1.000" W (30.50mm x 25.40mm)
Family Name: PM2110
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27 mOhm Max
Manufacturer Homepage: www.bourns.com
Height - Seated (Maximum): 0.620" (15.75mm)
Introduction Date: June 23, 2006
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 68UH 5.9A 27 MOHM Inductor and Choke - 71-PM2110-680K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 68UH 5.9A 27 MOHM Inductor and Choke
71-PM2110-680K-RC
SMD 68UH 5.9A 27 MOHM Inductor and Choke 71-PM2110-680K-RC
FIXED IND 68UH 5.9A 27 MOHM SMD Product overview: PM2110-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 5.9A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 5.9A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-680K-RC can be used for catalog matching and distributor lookup.

FIXED IND 68UH 5.9A 27 MOHM SMD Product overview: PM2110-680K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 5.9A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 5.9A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-680K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 68Uh, 5.9A, 10%; Product Range Bourns Jw Miller - 63K3200 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 68Uh, 5.9A, 10%; Product Range Bourns Jw Miller
63K3200
Power Inductor, 68Uh, 5.9A, 10%; Product Range Bourns Jw Miller 63K3200
POWER INDUCTOR, 68UH, 5.9A, 10%; Product Range:PM2110 Series; Inductance:68µH; RMS Current (Irms):5.9A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

POWER INDUCTOR, 68UH, 5.9A, 10%; Product Range:PM2110 Series; Inductance:68µH; RMS Current (Irms):5.9A; DC Resistance Max:0.027ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PM2110-680K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM2110-680K-RC
Fixed Inductors PM2110-680K-RC
FIXED IND 68UH 5.9A 27 MOHM SMD

FIXED IND 68UH 5.9A 27 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8766-ND 1238780-PM2110-680K-RC 71-PM2110-680K-RC 63K3200 PM2110-680K-RC
Product Name Fixed Inductors Fixed Inductors - PM2110-680K-RC SMD 68UH 5.9A 27 MOHM Inductor and Choke Power Inductor, 68Uh, 5.9A, 10%; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Toroid Standard Toroidal Toroid; Toroidal
Core Material Iron Iron Iron Iron; Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details