Bourns, Inc. Fixed Inductors PM2110-5R6M

Description
5.6µH Unshielded Toroidal Inductor 13.7A 5mOhm Max Nonstandard
Request a Quote Datasheet
Description
5.6µH Unshielded Toroidal Inductor 13.7A 5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6143-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6143-ND
Fixed Inductors M6143-ND
5.6µH Unshielded Toroidal Inductor 13.7A 5mOhm Max Nonstandard

5.6µH Unshielded Toroidal Inductor 13.7A 5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6143-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2126004 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3300 microH
Q Factor 30
View Details
Common Mode Chokes - 486-5678-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details