Bourns, Inc. Fixed Inductors PM2110-561K-RC

Description
560µH Unshielded Toroidal Inductor 2.5A 146mOhm Max Nonstandard
Request a Quote Datasheet
Description
560µH Unshielded Toroidal Inductor 2.5A 146mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2110-561K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2110-561K-RC-ND
Fixed Inductors PM2110-561K-RC-ND
560µH Unshielded Toroidal Inductor 2.5A 146mOhm Max Nonstandard

560µH Unshielded Toroidal Inductor 2.5A 146mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 560Uh, 2.5A, 10%; Product Range Bourns Jw Miller - 67K7725 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 560Uh, 2.5A, 10%; Product Range Bourns Jw Miller
67K7725
Power Inductor, 560Uh, 2.5A, 10%; Product Range Bourns Jw Miller 67K7725
POWER INDUCTOR, 560UH, 2.5A, 10%; Product Range:PM2110 Series; Inductance:560µH; RMS Current (Irms):2.5A; DC Resistance Max:0.146ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

POWER INDUCTOR, 560UH, 2.5A, 10%; Product Range:PM2110 Series; Inductance:560µH; RMS Current (Irms):2.5A; DC Resistance Max:0.146ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - PM2110-561K-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PM2110-561K-RC
Fixed Inductors PM2110-561K-RC
FIXED IND 560UH 2.5A 146MOHM SMD

FIXED IND 560UH 2.5A 146MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2110-561K-RC-ND 67K7725 PM2110-561K-RC
Product Name Fixed Inductors Power Inductor, 560Uh, 2.5A, 10%; Product Range Bourns Jw Miller Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Toroid Toroid; Toroidal
Core Material Iron Iron; Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-4N7 0302CS-4N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details