Bourns, Inc. Fixed Inductors PM2110-391K-RC

Description
390µH Unshielded Toroidal Inductor 3.1A 98mOhm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Toroidal Inductor 3.1A 98mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8773-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8773-ND
Fixed Inductors M8773-ND
390µH Unshielded Toroidal Inductor 3.1A 98mOhm Max Nonstandard

390µH Unshielded Toroidal Inductor 3.1A 98mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 390Uh, 3.1A, 10%; Product Range Bourns Jw Miller - 63K3192 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 390Uh, 3.1A, 10%; Product Range Bourns Jw Miller
63K3192
Power Inductor, 390Uh, 3.1A, 10%; Product Range Bourns Jw Miller 63K3192
POWER INDUCTOR, 390UH, 3.1A, 10%; Product Range:PM2110 Series; Inductance:390µH; RMS Current (Irms):3.1A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

POWER INDUCTOR, 390UH, 3.1A, 10%; Product Range:PM2110 Series; Inductance:390µH; RMS Current (Irms):3.1A; DC Resistance Max:0.098ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8773-ND 63K3192
Product Name Fixed Inductors Power Inductor, 390Uh, 3.1A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567631P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.5000 ohms
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details