Bourns, Inc. Fixed Inductors PM2110-390K-RC

Description
39µH Unshielded Toroidal Inductor 6.8A 20mOhm Max Nonstandard
Request a Quote Datasheet
Description
39µH Unshielded Toroidal Inductor 6.8A 20mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8763-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8763-ND
Fixed Inductors M8763-ND
39µH Unshielded Toroidal Inductor 6.8A 20mOhm Max Nonstandard

39µH Unshielded Toroidal Inductor 6.8A 20mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 39Uh, 10%, 9.6A, Toroid; Product Range Bourns - 58T5022 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 39Uh, 10%, 9.6A, Toroid; Product Range Bourns
58T5022
Inductor, 39Uh, 10%, 9.6A, Toroid; Product Range Bourns 58T5022
INDUCTOR, 39UH, 10%, 9.6A, TOROID; Product Range:PM2110 Series; Inductance:39µH; RMS Current (Irms):6.8A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 39UH, 10%, 9.6A, TOROID; Product Range:PM2110 Series; Inductance:39µH; RMS Current (Irms):6.8A; DC Resistance Max:0.02ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8763-ND 58T5022
Product Name Fixed Inductors Inductor, 39Uh, 10%, 9.6A, Toroid; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176641-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.1200 microH
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details