Bourns, Inc. Fixed Inductors PM2110-331K

Description
330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6164-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6164-ND
Fixed Inductors M6164-ND
330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard

330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6164-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-021J-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details