Bourns, Inc. Fixed Inductors PM2110-331K-RC

Description
330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard
Request a Quote Datasheet
Description
330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8772-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8772-ND
Fixed Inductors M8772-ND
330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard

330µH Unshielded Toroidal Inductor 3.2A 90mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 330Uh, 3.2A, +10%; Product Range Bourns Jw Miller - 12M6917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 3.2A, +10%; Product Range Bourns Jw Miller
12M6917
Inductor, 330Uh, 3.2A, +10%; Product Range Bourns Jw Miller 12M6917
INDUCTOR, 330UH, 3.2A, +10%; Product Range:PM2110 Series; Inductance:330µH; RMS Current (Irms):3.2A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

INDUCTOR, 330UH, 3.2A, +10%; Product Range:PM2110 Series; Inductance:330µH; RMS Current (Irms):3.2A; DC Resistance Max:0.09ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8772-ND 12M6917
Product Name Fixed Inductors Inductor, 330Uh, 3.2A, +10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3100-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.009uH 250MHz 0.68A Inductor and Choke - 71-0402CS-9N0XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0090 microH
Inductance Tolerance 5 (+/- %)
View Details