Bourns, Inc. Fixed Inductors PM2110-271K-RC

Description
270µH Unshielded Toroidal Inductor 3.4A 82mOhm Max Nonstandard
Request a Quote Datasheet
Description
270µH Unshielded Toroidal Inductor 3.4A 82mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8771-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8771-ND
Fixed Inductors M8771-ND
270µH Unshielded Toroidal Inductor 3.4A 82mOhm Max Nonstandard

270µH Unshielded Toroidal Inductor 3.4A 82mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 270Uh, 3.4A, 10%; Product Range Bourns Jw Miller - 63K3186 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 270Uh, 3.4A, 10%; Product Range Bourns Jw Miller
63K3186
Power Inductor, 270Uh, 3.4A, 10%; Product Range Bourns Jw Miller 63K3186
POWER INDUCTOR, 270UH, 3.4A, 10%; Product Range:PM2110 Series; Inductance:270µH; RMS Current (Irms):3.4A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

POWER INDUCTOR, 270UH, 3.4A, 10%; Product Range:PM2110 Series; Inductance:270µH; RMS Current (Irms):3.4A; DC Resistance Max:0.082ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8771-ND 63K3186
Product Name Fixed Inductors Power Inductor, 270Uh, 3.4A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Common Mode Chokes - 1849018 - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details