Bourns, Inc. Power Inductor, 220Uh, 3.5A, 10%; Product Range Bourns Jw Miller PM2110-221K-RC.

Description
POWER INDUCTOR, 220UH, 3.5A, 10%; Product Range:PM2110 Series; Inductance:220µH; RMS Current (Irms):3.5A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes
Datasheet
Description
POWER INDUCTOR, 220UH, 3.5A, 10%; Product Range:PM2110 Series; Inductance:220µH; RMS Current (Irms):3.5A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductor, 220Uh, 3.5A, 10%; Product Range Bourns Jw Miller - 28AC1163 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 220Uh, 3.5A, 10%; Product Range Bourns Jw Miller
28AC1163
Power Inductor, 220Uh, 3.5A, 10%; Product Range Bourns Jw Miller 28AC1163
POWER INDUCTOR, 220UH, 3.5A, 10%; Product Range:PM2110 Series; Inductance:220µH; RMS Current (Irms):3.5A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

POWER INDUCTOR, 220UH, 3.5A, 10%; Product Range:PM2110 Series; Inductance:220µH; RMS Current (Irms):3.5A; DC Resistance Max:0.074ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.24mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 28AC1163
Product Name Power Inductor, 220Uh, 3.5A, 10%; Product Range Bourns Jw Miller
Mounting Option Surface Mount Technology
Inductance Range 220 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-201 0402AF-201XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details