Bourns, Inc. Fixed Inductors PM2110-220K-RC

Description
22µH Unshielded Toroidal Inductor 9.7A 10mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Unshielded Toroidal Inductor 9.7A 10mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8760-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8760-ND
Fixed Inductors M8760-ND
22µH Unshielded Toroidal Inductor 9.7A 10mOhm Max Nonstandard

22µH Unshielded Toroidal Inductor 9.7A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 10%, 11A, Toroid; Product Range Bourns - 58T5020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 10%, 11A, Toroid; Product Range Bourns
58T5020
Inductor, 22Uh, 10%, 11A, Toroid; Product Range Bourns 58T5020
INDUCTOR, 22UH, 10%, 11A, TOROID; Product Range:PM2110 Series; Inductance:22µH; RMS Current (Irms):9.7A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 22UH, 10%, 11A, TOROID; Product Range:PM2110 Series; Inductance:22µH; RMS Current (Irms):9.7A; DC Resistance Max:0.01ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 14.48mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8760-ND 58T5020
Product Name Fixed Inductors Inductor, 22Uh, 10%, 11A, Toroid; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2822SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - 1712-36273225205R6KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-431-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details