Bourns, Inc. Fixed Inductors PM2110-180K-RC

Description
18µH Unshielded Toroidal Inductor 10.2A 9mOhm Max Nonstandard
Request a Quote Datasheet
Description
18µH Unshielded Toroidal Inductor 10.2A 9mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8759-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8759-ND
Fixed Inductors M8759-ND
18µH Unshielded Toroidal Inductor 10.2A 9mOhm Max Nonstandard

18µH Unshielded Toroidal Inductor 10.2A 9mOhm Max Nonstandard

Buy Now Datasheet
Power Inductor, 18Uh, 10.2A, 10%; Product Range Bourns Jw Miller - 63K3179 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 18Uh, 10.2A, 10%; Product Range Bourns Jw Miller
63K3179
Power Inductor, 18Uh, 10.2A, 10%; Product Range Bourns Jw Miller 63K3179
POWER INDUCTOR, 18UH, 10.2A, 10%; Product Range:PM2110 Series; Inductance:18µH; RMS Current (Irms):10.2A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

POWER INDUCTOR, 18UH, 10.2A, 10%; Product Range:PM2110 Series; Inductance:18µH; RMS Current (Irms):10.2A; DC Resistance Max:0.009ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:14.48mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8759-ND 63K3179
Product Name Fixed Inductors Power Inductor, 18Uh, 10.2A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Toroid
Core Material Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2183JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1670286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 2200 microH
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details