Bourns, Inc. Fixed Inductors PM2110-121K-RC

Description
120µH Unshielded Toroidal Inductor 5.1A 35mOhm Max Nonstandard
Request a Quote Datasheet
Description
120µH Unshielded Toroidal Inductor 5.1A 35mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM2110-121K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM2110-121K-RC-ND
Fixed Inductors PM2110-121K-RC-ND
120µH Unshielded Toroidal Inductor 5.1A 35mOhm Max Nonstandard

120µH Unshielded Toroidal Inductor 5.1A 35mOhm Max Nonstandard

Buy Now Datasheet
SMD 120UH 5.1A 35 MOHM Inductor and Choke - 71-PM2110-121K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 5.1A 35 MOHM Inductor and Choke
71-PM2110-121K-RC
SMD 120UH 5.1A 35 MOHM Inductor and Choke 71-PM2110-121K-RC
FIXED IND 120UH 5.1A 35 MOHM SMD Product overview: PM2110-121K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 5.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 5.1A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-121K-RC can be used for catalog matching and distributor lookup.

FIXED IND 120UH 5.1A 35 MOHM SMD Product overview: PM2110-121K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 5.1A, 35 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 5.1A, 35 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-121K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Inductor, 120Uh, 5.1A, 10%; Product Range Bourns Jw Miller - 63K3176 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Uh, 5.1A, 10%; Product Range Bourns Jw Miller
63K3176
Power Inductor, 120Uh, 5.1A, 10%; Product Range Bourns Jw Miller 63K3176
POWER INDUCTOR, 120UH, 5.1A, 10%; Product Range:PM2110 Series; Inductance:120µH; RMS Current (Irms):5.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

POWER INDUCTOR, 120UH, 5.1A, 10%; Product Range:PM2110 Series; Inductance:120µH; RMS Current (Irms):5.1A; DC Resistance Max:0.035ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM2110-121K-RC-ND 71-PM2110-121K-RC 63K3176
Product Name Fixed Inductors SMD 120UH 5.1A 35 MOHM Inductor and Choke Power Inductor, 120Uh, 5.1A, 10%; Product Range Bourns Jw Miller
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Toroid Toroidal
Core Material Iron Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125976 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 18 microH
Q Factor 15
View Details
Common Mode Chokes - 486-DKFP-D22D-0210-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details