Bourns, Inc. Fixed Inductors PM2110-120K

Description
12µH Unshielded Toroidal Inductor 11.3A 7mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Unshielded Toroidal Inductor 11.3A 7mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6147-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6147-ND
Fixed Inductors M6147-ND
12µH Unshielded Toroidal Inductor 11.3A 7mOhm Max Nonstandard

12µH Unshielded Toroidal Inductor 11.3A 7mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6147-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J104JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1774877 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details
2mH 900mA 250V Inductor and Choke - 839-DKFP-6248-0102 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers