Bourns, Inc. Fixed Inductors PM2110-102K

Description
1mH Unshielded Toroidal Inductor 1.9A 244mOhm Max Nonstandard
Request a Quote Datasheet
Description
1mH Unshielded Toroidal Inductor 1.9A 244mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6170-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6170-ND
Fixed Inductors M6170-ND
1mH Unshielded Toroidal Inductor 1.9A 244mOhm Max Nonstandard

1mH Unshielded Toroidal Inductor 1.9A 244mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6170-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology
Technology Toroid
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC04E065TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 101
View Details
Leaded Inductors - 1678251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100000 microH
Q Factor 40
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers