Bourns, Inc. Fixed Inductors - PM2110-101K-RC PM2110-101K-RC

Description
Manufacturer: Bourns Inc. Win Source Part Number: 930709-PM2110-101K-R C Series: PM2110 Operating Temperature Range: -55°C ~ 105°C Features: Unshielded Toroidal Inductor 32mOhm Max Nonstandard Package: Bulk Package: Nonstandard Mounting: Surface Mount Family Name: PM2110 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 77 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PM2110101KRC, M8767
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 930709-PM2110-101K-R C Series: PM2110 Operating Temperature Range: -55°C ~ 105°C Features: Unshielded Toroidal Inductor 32mOhm Max Nonstandard Package: Bulk Package: Nonstandard Mounting: Surface Mount Family Name: PM2110 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 77 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PM2110101KRC, M8767
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - PM2110-101K-RC
930709-PM2110-101K-RC
Fixed Inductors - PM2110-101K-RC 930709-PM2110-101K-RC
Manufacturer: Bourns Inc. Win Source Part Number: 930709-PM2110-101K-R C Series: PM2110 Operating Temperature Range: -55°C ~ 105°C Features: Unshielded Toroidal Inductor 32mOhm Max Nonstandard Package: Bulk Package: Nonstandard Mounting: Surface Mount Family Name: PM2110 Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 77 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: PM2110101KRC, M8767

Manufacturer: Bourns Inc.
Win Source Part Number: 930709-PM2110-101K-RC
Series: PM2110
Operating Temperature Range: -55°C ~ 105°C
Features: Unshielded Toroidal Inductor 32mOhm Max Nonstandard
Package: Bulk
Package: Nonstandard
Mounting: Surface Mount
Family Name: PM2110
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 77
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: PM2110101KRC, M8767

Buy Now Datasheet
Fixed Inductors - M8767-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8767-ND
Fixed Inductors M8767-ND
100µH Unshielded Toroidal Inductor 5.4A 32mOhm Max Nonstandard

100µH Unshielded Toroidal Inductor 5.4A 32mOhm Max Nonstandard

Buy Now Datasheet
SMD 100UH 5.4A 32 MOHM Inductor and Choke - 71-PM2110-101K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 5.4A 32 MOHM Inductor and Choke
71-PM2110-101K-RC
SMD 100UH 5.4A 32 MOHM Inductor and Choke 71-PM2110-101K-RC
FIXED IND 100UH 5.4A 32 MOHM SMD Product overview: PM2110-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 5.4A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 5.4A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-101K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100UH 5.4A 32 MOHM SMD Product overview: PM2110-101K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 5.4A, 32 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 5.4A, 32 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM2110-101K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7361040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361040
Surface Mount Inductors 7361040
Bourns PM2110-101K-RC

Bourns PM2110-101K-RC

Supplier's Site
Surface Mount Inductors - 7361040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7361040P
Surface Mount Inductors 7361040P
Bourns PM2110-101K-RC

Bourns PM2110-101K-RC

Supplier's Site
Surface Mount Inductors - 1727274 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1727274
Surface Mount Inductors 1727274
Bourns PM2110-101K-RC

Bourns PM2110-101K-RC

Supplier's Site
Power Inductor, 100Uh, 5.4A, 10%; Product Range Bourns Jw Miller - 63K3173 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 100Uh, 5.4A, 10%; Product Range Bourns Jw Miller
63K3173
Power Inductor, 100Uh, 5.4A, 10%; Product Range Bourns Jw Miller 63K3173
POWER INDUCTOR, 100UH, 5.4A, 10%; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

POWER INDUCTOR, 100UH, 5.4A, 10%; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Product Length:30.5mm; Product Width:25.4mm; Product Height:15.75mm RoHS Compliant: Yes

Supplier's Site
Inductor, 100Uh, 10%, 6.1A, Toroid; Product Range Bourns - 58T5018 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 10%, 6.1A, Toroid; Product Range Bourns
58T5018
Inductor, 100Uh, 10%, 6.1A, Toroid; Product Range Bourns 58T5018
INDUCTOR, 100UH, 10%, 6.1A, TOROID; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; SVHC:No SVHC RoHS Compliant: Yes

INDUCTOR, 100UH, 10%, 6.1A, TOROID; Product Range:PM2110 Series; Inductance:100µH; RMS Current (Irms):5.4A; DC Resistance Max:0.032ohm; Inductance Tolerance:± 10%; Toroidal Inductor Case:30.5mm x 25.4mm x 15.75mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 930709-PM2110-101K-RC M8767-ND 71-PM2110-101K-RC 7361040 7361040P 63K3173 58T5018
Product Name Fixed Inductors - PM2110-101K-RC Fixed Inductors SMD 100UH 5.4A 32 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Power Inductor, 100Uh, 5.4A, 10%; Product Range Bourns Jw Miller Inductor, 100Uh, 10%, 6.1A, Toroid; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology
Technology Toroid Toroidal Wirewound Toroid
Core Material Iron Iron Iron; Iron
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567629 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0120 microH
DCR 0.5000 ohms
View Details
026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-5705-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details