Bourns, Inc. 450MA 240 MOHM 0.033uH Inductor and Choke PM20-R033M

Description
FIXED IND 33NH 450MA 240 MOHM / Inductor RF Molded Wirewound 0.033uH 20% 100MHz 25Q-Factor Non Magnetic 0.45A 0.24Ohm DCR 1210 T/R Product overview: PM20-R033M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 240 MOHM, 0.033uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 240 MOHM, 0.033uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM20-R033M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 33NH 450MA 240 MOHM / Inductor RF Molded Wirewound 0.033uH 20% 100MHz 25Q-Factor Non Magnetic 0.45A 0.24Ohm DCR 1210 T/R Product overview: PM20-R033M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 240 MOHM, 0.033uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 240 MOHM, 0.033uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM20-R033M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MA 240 MOHM 0.033uH Inductor and Choke - 71-PM20-R033M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MA 240 MOHM 0.033uH Inductor and Choke
71-PM20-R033M
450MA 240 MOHM 0.033uH Inductor and Choke 71-PM20-R033M
FIXED IND 33NH 450MA 240 MOHM / Inductor RF Molded Wirewound 0.033uH 20% 100MHz 25Q-Factor Non Magnetic 0.45A 0.24Ohm DCR 1210 T/R Product overview: PM20-R033M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 240 MOHM, 0.033uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 240 MOHM, 0.033uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM20-R033M can be used for catalog matching and distributor lookup.

FIXED IND 33NH 450MA 240 MOHM / Inductor RF Molded Wirewound 0.033uH 20% 100MHz 25Q-Factor Non Magnetic 0.45A 0.24Ohm DCR 1210 T/R Product overview: PM20-R033M from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MA, 240 MOHM, 0.033uH. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 450MA, 240 MOHM, 0.033uH, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM20-R033M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PM20-R033M
792412-PM20-R033M
Fixed Inductors - PM20-R033M 792412-PM20-R033M
Manufacturer: Bourns Inc. Win Source Part Number: 792412-PM20-R033M Series: PM20 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Package: 1210 Current Rating: 450mA Shielding: Unshielded Inductance: 33nH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 25 @ 100MHz Frequency - Self Resonant: 1.4GHz Test Frequency: 100MHz Part Status: Obsolete(EOL) Family Name: PM20 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 240 mOhm Max Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: 1210 Height - Seated (Maximum): 0.087" (2.20mm) Alternative Parts (Cross-Reference): NL3225B33NK; B82412A3330J000; KL32TTE033M; NL322522T-033K-S ; Introduction Date: May 18, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Bourns Inc.
Win Source Part Number: 792412-PM20-R033M
Series: PM20
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Current Rating: 450mA
Shielding: Unshielded
Inductance: 33nH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 25 @ 100MHz
Frequency - Self Resonant: 1.4GHz
Test Frequency: 100MHz
Part Status: Obsolete(EOL)
Family Name: PM20
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 240 mOhm Max
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: 1210
Height - Seated (Maximum): 0.087" (2.20mm)
Alternative Parts (Cross-Reference): NL3225B33NK; B82412A3330J000; KL32TTE033M; NL322522T-033K-S ;
Introduction Date: May 18, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM20-R033M 792412-PM20-R033M
Product Name 450MA 240 MOHM 0.033uH Inductor and Choke Fixed Inductors - PM20-R033M
Mounting Option SMD Surface Mount Technology
Technology Molded Standard
Inductance Range 0.0330 microH 0.0330 microH
Inductance Tolerance 20 (+/- %)
Packing Method Reel package Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2432-020 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9200 to 300 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details