Bourns, Inc. Fixed Inductors - PM20-180K PM20-180K

Description
Manufacturer: Bourns Inc. Win Source Part Number: 930707-PM20-180K Series: PM20 Operating Temperature Range: -55°C ~ 125°C Features: 18 µH Unshielded Molded Inductor 120 mA 3.6Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: PM20 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 930707-PM20-180K Series: PM20 Operating Temperature Range: -55°C ~ 125°C Features: 18 µH Unshielded Molded Inductor 120 mA 3.6Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: PM20 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM20-180K - 930707-PM20-180K - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - PM20-180K
930707-PM20-180K
Fixed Inductors - PM20-180K 930707-PM20-180K
Manufacturer: Bourns Inc. Win Source Part Number: 930707-PM20-180K Series: PM20 Operating Temperature Range: -55°C ~ 125°C Features: 18 µH Unshielded Molded Inductor 120 mA 3.6Ohm Max 1210 (3225 Metric) Package: Reel - TR Package: 1210 (3225 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: PM20 Categories: Inductors Case / Package: 1210 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 930707-PM20-180K
Series: PM20
Operating Temperature Range: -55°C ~ 125°C
Features: 18 µH Unshielded Molded Inductor 120 mA 3.6Ohm Max 1210 (3225 Metric)
Package: Reel - TR
Package: 1210 (3225 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PM20
Categories: Inductors
Case / Package: 1210
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
SMD 18UH 120MA 3.6 OHM Inductor and Choke - 71-PM20-180K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 18UH 120MA 3.6 OHM Inductor and Choke
71-PM20-180K
SMD 18UH 120MA 3.6 OHM Inductor and Choke 71-PM20-180K
FIXED IND 18UH 120MA 3.6 OHM SMD Product overview: PM20-180K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM20-180K can be used for catalog matching and distributor lookup.

FIXED IND 18UH 120MA 3.6 OHM SMD Product overview: PM20-180K from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 18UH, 120MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 18UH, 120MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM20-180K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 930707-PM20-180K 71-PM20-180K
Product Name Fixed Inductors - PM20-180K SMD 18UH 120MA 3.6 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8121-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details