Bourns, Inc. Fixed Inductors PM1812-R47K

Description
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6040TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6040TR-ND
Fixed Inductors M6040TR-ND
470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)

470nH Unshielded Inductor 545mA 320mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6040TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2184JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details