Bourns, Inc. Fixed Inductors PM1812-R18K-RC

Description
180nH Unshielded Inductor 700mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Inductor 700mA 240mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-R18K-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-R18K-RC-ND
Fixed Inductors PM1812-R18K-RC-ND
180nH Unshielded Inductor 700mA 240mOhm Max 1812 (4532 Metric)

180nH Unshielded Inductor 700mA 240mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 180Nh, 700Ma, 10%, 220Mhz; Inductance Bourns Jw Miller - 63K3122 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 180Nh, 700Ma, 10%, 220Mhz; Inductance Bourns Jw Miller
63K3122
Smd Inductor, 180Nh, 700Ma, 10%, 220Mhz; Inductance Bourns Jw Miller 63K3122
SMD INDUCTOR, 180nH, 700mA, 10%, 220MHZ; Inductance:180nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:220MHz; DC Current Rating:700mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 180nH, 700mA, 10%, 220MHZ; Inductance:180nH; DC Resistance Max:0.24ohm; Self Resonant Frequency:220MHz; DC Current Rating:700mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-R18K-RC-ND 63K3122
Product Name Fixed Inductors Smd Inductor, 180Nh, 700Ma, 10%, 220Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2473JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-1N2 016008C-1N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details