Bourns, Inc. Fixed Inductors PM1812-R10K-RC

Description
100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8526CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8526CT-ND
Fixed Inductors M8526CT-ND
100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)

100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8526DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8526DKR-ND
Fixed Inductors M8526DKR-ND
100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)

100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8526TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8526TR-ND
Fixed Inductors M8526TR-ND
100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)

100nH Unshielded Inductor 800mA 180mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
800MA 180MOHM Inductor and Choke - 71-PM1812-R10K-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MA 180MOHM Inductor and Choke
71-PM1812-R10K-RC
800MA 180MOHM Inductor and Choke 71-PM1812-R10K-RC
FIXED IND 100NH 800MA 180MOHM SM Product overview: PM1812-R10K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-R10K-RC can be used for catalog matching and distributor lookup.

FIXED IND 100NH 800MA 180MOHM SM Product overview: PM1812-R10K-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MA, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 800MA, 180MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-R10K-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Inductor, 100Nh, 800Ma, 10%, 300Mhz; Inductance Bourns Jw Miller - 63K3119 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 100Nh, 800Ma, 10%, 300Mhz; Inductance Bourns Jw Miller
63K3119
Smd Inductor, 100Nh, 800Ma, 10%, 300Mhz; Inductance Bourns Jw Miller 63K3119
SMD INDUCTOR, 100nH, 800mA, 10%, 300MHZ; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:300MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 100nH, 800mA, 10%, 300MHZ; Inductance:100nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:300MHz; DC Current Rating:800mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8526CT-ND 71-PM1812-R10K-RC 63K3119
Product Name Fixed Inductors 800MA 180MOHM Inductor and Choke Smd Inductor, 100Nh, 800Ma, 10%, 300Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
3.3mH 4A Inductor and Choke - 839-DFKH-31-0007 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers