Bourns, Inc. Fixed Inductors PM1812-821J-RC

Description
820µH Unshielded Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Inductor 30mA 35Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-821J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-821J-RC-ND
Fixed Inductors PM1812-821J-RC-ND
820µH Unshielded Inductor 30mA 35Ohm Max 1812 (4532 Metric)

820µH Unshielded Inductor 30mA 35Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1035021-PM1812-821J-RC
Inductors, Coils, Chokes - Fixed Inductors 1035021-PM1812-821J-RC
Win Source Part Number: 1035021-PM1812-821J- RC Category: Inductors, Coils, Chokes>Fixed Inductors Series: PM1812 Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 820 µH Height - Seated (Max): 0.134" (3.40mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 796kHz Frequency - Self Resonant: 2.5MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 35Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 100°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): NL453232T-821J-PF; LQH43MN821J03L; LQH43MN821J01L; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 mA Inductance Frequency - Test: 796 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Bourns Inc. Base Product Number: PM1812

Win Source Part Number: 1035021-PM1812-821J-RC
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PM1812
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 820 µH
Height - Seated (Max): 0.134" (3.40mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 796kHz
Frequency - Self Resonant: 2.5MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 35Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): NL453232T-821J-PF; LQH43MN821J03L; LQH43MN821J01L;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 796 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Bourns Inc.
Base Product Number: PM1812

Buy Now Datasheet
SMD 820UH 30MA 35 OHM Inductor and Choke - 71-PM1812-821J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 820UH 30MA 35 OHM Inductor and Choke
71-PM1812-821J-RC
SMD 820UH 30MA 35 OHM Inductor and Choke 71-PM1812-821J-RC
FIXED IND 820UH 30MA 35 OHM SMD Product overview: PM1812-821J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 30MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 30MA, 35 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-821J-RC can be used for catalog matching and distributor lookup.

FIXED IND 820UH 30MA 35 OHM SMD Product overview: PM1812-821J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 820UH, 30MA, 35 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 820UH, 30MA, 35 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-821J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-821J-RC-ND 1035021-PM1812-821J-RC 71-PM1812-821J-RC
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 820UH 30MA 35 OHM Inductor and Choke
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3151-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers