Bourns, Inc. Fixed Inductors PM1812-820J-RC

Description
82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-820J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-820J-RCCT-ND
Fixed Inductors PM1812-820J-RCCT-ND
82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)

82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PM1812-820J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-820J-RCDKR-ND
Fixed Inductors PM1812-820J-RCDKR-ND
82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)

82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PM1812-820J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-820J-RCTR-ND
Fixed Inductors PM1812-820J-RCTR-ND
82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)

82µH Unshielded Inductor 120mA 7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 82UH 120MA 7 OHM Inductor and Choke - 71-PM1812-820J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 82UH 120MA 7 OHM Inductor and Choke
71-PM1812-820J-RC
SMD 82UH 120MA 7 OHM Inductor and Choke 71-PM1812-820J-RC
FIXED IND 82UH 120MA 7 OHM SMD Product overview: PM1812-820J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 120MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 120MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-820J-RC can be used for catalog matching and distributor lookup.

FIXED IND 82UH 120MA 7 OHM SMD Product overview: PM1812-820J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82UH, 120MA, 7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 82UH, 120MA, 7 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-820J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Smd Inductor, 82 Uh, 120Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3166 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 82 Uh, 120Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller
63K3166
Smd Inductor, 82 Uh, 120Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller 63K3166
SMD INDUCTOR, 82 uH, 120mA, 5%, 8MHZ, FULL REEL; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 82 uH, 120mA, 5%, 8MHZ, FULL REEL; Inductance:82µH; DC Resistance Max:7ohm; Self Resonant Frequency:8MHz; DC Current Rating:120mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-820J-RCCT-ND 71-PM1812-820J-RC 63K3166
Product Name Fixed Inductors SMD 82UH 120MA 7 OHM Inductor and Choke Smd Inductor, 82 Uh, 120Ma, 5%, 8Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3128-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details