Bourns, Inc. Fixed Inductors PM1812-681J-RC

Description
680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-681J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-681J-RCTR-ND
Fixed Inductors PM1812-681J-RCTR-ND
680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PM1812-681J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-681J-RCCT-ND
Fixed Inductors PM1812-681J-RCCT-ND
680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - PM1812-681J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-681J-RCDKR-ND
Fixed Inductors PM1812-681J-RCDKR-ND
680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)

680µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 680 Uh, 50Ma, 5%, 2Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3164 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 680 Uh, 50Ma, 5%, 2Mhz, Full Reel; Inductance Bourns Jw Miller
63K3164
Smd Inductor, 680 Uh, 50Ma, 5%, 2Mhz, Full Reel; Inductance Bourns Jw Miller 63K3164
SMD INDUCTOR, 680 uH, 50mA, 5%, 2MHZ, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 680 uH, 50mA, 5%, 2MHZ, FULL REEL; Inductance:680µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-681J-RCTR-ND 63K3164
Product Name Fixed Inductors Smd Inductor, 680 Uh, 50Ma, 5%, 2Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J334JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
Fixed Inductors - 486-5697-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details