Bourns, Inc. Fixed Inductors PM1812-680J-RC

Description
68µH Unshielded Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
68µH Unshielded Inductor 130mA 6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-680J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-680J-RC-ND
Fixed Inductors PM1812-680J-RC-ND
68µH Unshielded Inductor 130mA 6Ohm Max 1812 (4532 Metric)

68µH Unshielded Inductor 130mA 6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 68 Uh, 130Ma, 5%, 9Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3163 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 68 Uh, 130Ma, 5%, 9Mhz, Full Reel; Inductance Bourns Jw Miller
63K3163
Smd Inductor, 68 Uh, 130Ma, 5%, 9Mhz, Full Reel; Inductance Bourns Jw Miller 63K3163
SMD INDUCTOR, 68 uH, 130mA, 5%, 9MHZ, FULL REEL; Inductance:68µH; DC Resistance Max:6ohm; Self Resonant Frequency:9MHz; DC Current Rating:130mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 68 uH, 130mA, 5%, 9MHZ, FULL REEL; Inductance:68µH; DC Resistance Max:6ohm; Self Resonant Frequency:9MHz; DC Current Rating:130mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-680J-RC-ND 63K3163
Product Name Fixed Inductors Smd Inductor, 68 Uh, 130Ma, 5%, 9Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-596-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers