Bourns, Inc. Fixed Inductors PM1812-5R6J

Description
5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6053TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6053TR-ND
Fixed Inductors M6053TR-ND
5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

5.6µH Unshielded Inductor 300mA 1.1Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6053TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Common Mode Chokes - 1234268 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 10000 milliamps
View Details
Common Mode Chokes - 486-DSO1-20-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details