560µH Unshielded Inductor 50mA 30Ohm Max 1812 (4532 Metric)
SMD INDUCTOR, 560 uH, 50mA, 5%, 2MHZ, FULL REEL; Inductance:560µH; DC Resistance Max:30ohm; Self Resonant Frequency:3MHz; DC Current Rating:50mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8538TR-ND | 63K3161 |
| Product Name | Fixed Inductors | Smd Inductor, 560 Uh, 50Ma, 5%, 2Mhz, Full Reel; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |