Bourns, Inc. Fixed Inductors PM1812-470J-RC

Description
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8534DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8534DKR-ND
Fixed Inductors M8534DKR-ND
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8534CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8534CT-ND
Fixed Inductors M8534CT-ND
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8534TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8534TR-ND
Fixed Inductors M8534TR-ND
47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

47µH Unshielded Inductor 140mA 5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 47 Uh, 140Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3157 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 47 Uh, 140Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller
63K3157
Smd Inductor, 47 Uh, 140Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller 63K3157
SMD INDUCTOR, 47 uH, 140mA, 5%, 10MHZ, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 47 uH, 140mA, 5%, 10MHZ, FULL REEL; Inductance:47µH; DC Resistance Max:5ohm; Self Resonant Frequency:10MHz; DC Current Rating:140mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8534DKR-ND 63K3157
Product Name Fixed Inductors Smd Inductor, 47 Uh, 140Ma, 5%, 10Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678508 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 65
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers