Bourns, Inc. Fixed Inductors PM1812-3R3J-RC

Description
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8530TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8530TR-ND
Fixed Inductors M8530TR-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8530DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8530DKR-ND
Fixed Inductors M8530DKR-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8530CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8530CT-ND
Fixed Inductors M8530CT-ND
3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Inductor 355mA 800mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 3.3 Uh, 335Ma, 5%, 45Mhz, Full Reel; Inductance Bourns Jw Miller - 63K3150 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 3.3 Uh, 335Ma, 5%, 45Mhz, Full Reel; Inductance Bourns Jw Miller
63K3150
Smd Inductor, 3.3 Uh, 335Ma, 5%, 45Mhz, Full Reel; Inductance Bourns Jw Miller 63K3150
SMD INDUCTOR, 3.3 uH, 335mA, 5%, 45MHZ, FULL REEL; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

SMD INDUCTOR, 3.3 uH, 335mA, 5%, 45MHZ, FULL REEL; Inductance:3.3µH; DC Resistance Max:0.8ohm; Self Resonant Frequency:45MHz; DC Current Rating:355mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8530TR-ND 63K3150
Product Name Fixed Inductors Smd Inductor, 3.3 Uh, 335Ma, 5%, 45Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
High Frequency & RF Inductors - 2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 4.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details