Bourns, Inc. Fixed Inductors PM1812-271J-RC

Description
270µH Unshielded Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
270µH Unshielded Inductor 92mA 12Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - PM1812-271J-RC-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PM1812-271J-RC-ND
Fixed Inductors PM1812-271J-RC-ND
270µH Unshielded Inductor 92mA 12Ohm Max 1812 (4532 Metric)

270µH Unshielded Inductor 92mA 12Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 270 Uh, 92Ma, 5%, 3Mhz; Inductance Bourns Jw Miller - 63K3149 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 270 Uh, 92Ma, 5%, 3Mhz; Inductance Bourns Jw Miller
63K3149
Smd Inductor, 270 Uh, 92Ma, 5%, 3Mhz; Inductance Bourns Jw Miller 63K3149
SMD INDUCTOR, 270 uH, 92mA, 5%, 3MHZ; Inductance:270µH; DC Resistance Max:12ohm; Self Resonant Frequency:4MHz; DC Current Rating:92mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

SMD INDUCTOR, 270 uH, 92mA, 5%, 3MHZ; Inductance:270µH; DC Resistance Max:12ohm; Self Resonant Frequency:4MHz; DC Current Rating:92mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Inductance Tolerance:± 5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PM1812-271J-RC-ND 63K3149
Product Name Fixed Inductors Smd Inductor, 270 Uh, 92Ma, 5%, 3Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Fixed Inductors - 1712-3627575047C2R2MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-9N5 016008C-9N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details