Bourns, Inc. Fixed Inductors PM1812-221J-RC

Description
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8536TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8536TR-ND
Fixed Inductors M8536TR-ND
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8536CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8536CT-ND
Fixed Inductors M8536CT-ND
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8536DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8536DKR-ND
Fixed Inductors M8536DKR-ND
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Smd Inductor, 220 Uh, 100Ma, 5%, 4Mhz; Inductance Bourns Jw Miller - 63K3147 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 220 Uh, 100Ma, 5%, 4Mhz; Inductance Bourns Jw Miller
63K3147
Smd Inductor, 220 Uh, 100Ma, 5%, 4Mhz; Inductance Bourns Jw Miller 63K3147
SMD INDUCTOR, 220 uH, 100mA, 5%, 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

SMD INDUCTOR, 220 uH, 100mA, 5%, 4MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 220Uh, 100Ma, 5%, 4Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8663 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 220Uh, 100Ma, 5%, 4Mhz, Full Reel; Inductance Bourns Jw Miller
83R8663
Inductor, 220Uh, 100Ma, 5%, 4Mhz, Full Reel; Inductance Bourns Jw Miller 83R8663
INDUCTOR, 220UH, 100MA, 5%, 4MHz, FULL REEL; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

INDUCTOR, 220UH, 100MA, 5%, 4MHz, FULL REEL; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8536TR-ND 63K3147 83R8663
Product Name Fixed Inductors Smd Inductor, 220 Uh, 100Ma, 5%, 4Mhz; Inductance Bourns Jw Miller Inductor, 220Uh, 100Ma, 5%, 4Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J473JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2-2176797-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
2 suppliers
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details