Bourns, Inc. SMD 22UH 180MA 3.2 OHM Inductor and Choke PM1812-220J-RC

Description
FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: PM1812-220J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-220J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: PM1812-220J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-220J-RC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 22UH 180MA 3.2 OHM Inductor and Choke - 71-PM1812-220J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 180MA 3.2 OHM Inductor and Choke
71-PM1812-220J-RC
SMD 22UH 180MA 3.2 OHM Inductor and Choke 71-PM1812-220J-RC
FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: PM1812-220J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-220J-RC can be used for catalog matching and distributor lookup.

FIXED IND 22UH 180MA 3.2 OHM SMD Product overview: PM1812-220J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 180MA, 3.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 180MA, 3.2 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-220J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-PM1812-220J-RCDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1812-220J-RCCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-PM1812-220J-RCTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

22µH Unshielded Inductor 180mA 3.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, 22Uh, 180Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller - 83R8662 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 180Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller
83R8662
Inductor, 22Uh, 180Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller 83R8662
INDUCTOR, 22UH, 180MA, 5%, 13MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

INDUCTOR, 22UH, 180MA, 5%, 13MHz, FULL REEL; Inductance:22µH; DC Resistance Max:3.2ohm; Self Resonant Frequency:13MHz; DC Current Rating:180mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PM1812-220J-RC 118-PM1812-220J-RCDKR-ND 83R8662
Product Name SMD 22UH 180MA 3.2 OHM Inductor and Choke Fixed Inductors Inductor, 22Uh, 180Ma, 5%, 13Mhz, Full Reel; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Inductor
Core Material Ferrite Ferrite
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers