Bourns, Inc. Fixed Inductors PM1812-1R8J

Description
1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M6047TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M6047TR-ND
Fixed Inductors M6047TR-ND
1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)

1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number M6047TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-D21D-D647-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details