1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)
1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)
1.8µH Unshielded Inductor 390mA 650mOhm Max 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | PM1812-1R8J-RCCT-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |