The SMD inductor with a part number of PM1210-1R2J-RC features an inductance of 1.2 µH and a maximum DC current rating of 430 mA. It has a tolerance of ±5% and a self-resonant frequency of 80 MHz. The inductor is constructed with a ferrite core and enamelled copper wire, encapsulated in epoxy resin, ensuring high resistance to heat and humidity, as well as mechanical shock and pressure. It operates effectively within a temperature range of -40 °C to +125 °C. The device is RoHS compliant and is packaged in reels of 2,000 pieces for automated surface mounting applications. This inductor is suitable for various electronic devices, including mobile phones and consumer electronics.
1.2µH Unshielded Inductor 430mA 550mOhm Max 1812 (4532 Metric)
SMD INDUCTOR, 1.2 uH, 430mA, 5%, 80MHZ; Inductance:1.2µH; DC Resistance Max:0.55ohm; Self Resonant Frequency:80MHz; DC Current Rating:430mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Product Width:3.2mmRoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | M8528TR-ND | 63K3132 |
| Product Name | Fixed Inductors | Smd Inductor, 1.2 Uh, 430Ma, 5%, 80Mhz; Inductance Bourns Jw Miller |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology |
| Core Material | Ferrite | |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) |