Bourns, Inc. Fixed Inductors PM1812-1R0J-RC

Description
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - M8527CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8527CT-ND
Fixed Inductors M8527CT-ND
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8527DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8527DKR-ND
Fixed Inductors M8527DKR-ND
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - M8527TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
M8527TR-ND
Fixed Inductors M8527TR-ND
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)

1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 1UH 450MA 500 MOHM Inductor and Choke - 71-PM1812-1R0J-RC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 450MA 500 MOHM Inductor and Choke
71-PM1812-1R0J-RC
SMD 1UH 450MA 500 MOHM Inductor and Choke 71-PM1812-1R0J-RC
FIXED IND 1UH 450MA 500 MOHM SMD Product overview: PM1812-1R0J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-1R0J-RC can be used for catalog matching and distributor lookup.

FIXED IND 1UH 450MA 500 MOHM SMD Product overview: PM1812-1R0J-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 450MA, 500 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 450MA, 500 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PM1812-1R0J-RC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller - 83R8651 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller
83R8651
Inductor, 1Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller 83R8651
INDUCTOR, 1UH, 450MA, 5%, 100MHz; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

INDUCTOR, 1UH, 450MA, 5%, 100MHz; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Inductance Tolerance:± 5% RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Inductor, 1 Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller - 63K3131 - Newark, An Avnet Company
Chicago, IL, United States
Smd Inductor, 1 Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller
63K3131
Smd Inductor, 1 Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller 63K3131
SMD INDUCTOR, 1 uH, 450mA, 5%, 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

SMD INDUCTOR, 1 uH, 450mA, 5%, 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:PM1812 Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number M8527CT-ND 71-PM1812-1R0J-RC 83R8651 63K3131
Product Name Fixed Inductors SMD 1UH 450MA 500 MOHM Inductor and Choke Inductor, 1Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller Smd Inductor, 1 Uh, 450Ma, 5%, 100Mhz; Inductance Bourns Jw Miller
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J185JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMD 250MHz Inductor and Choke - 71-0402CS-3N3XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details